Mirus International, Inc. NCE™

Description
A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. Patented Field Adjustable Impedance (FAI) feature allows for adjustment of NCE™ zero sequence impedance to field conditions.
Datasheet
Description
A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. Patented Field Adjustable Impedance (FAI) feature allows for adjustment of NCE™ zero sequence impedance to field conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCE™ - Mirus International, Inc.
Brampton, Ontario, Canada
NCE™
NCE™
A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. Patented Field Adjustable Impedance (FAI) feature allows for adjustment of NCE™ zero sequence impedance to field conditions.

A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. Patented Field Adjustable Impedance (FAI) feature allows for adjustment of NCE™ zero sequence impedance to field conditions.

Datasheet

Technical Specifications

  Mirus International, Inc.
Product Category Harmonic Filters
Product Number NCE™
Filter Type Passive
Signal Type Three Phase
Standard Compliance IEEE519; NEMA ST-20, ANSI, CSA
Input Voltage 208V (optional feature); 120V
Unlock Full Specs
to access all available technical data

Similar Products

SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
 - Lineator™ 1Q3 - Mirus International, Inc.
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 12 %
View Details
Automotive DC Filter - LV DC FILTER - Schaffner EMC Inc.
Specs
Filter Type Active
Signal Type DC
Input Voltage 100 VDC
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details