MTE Corporation SyntriX™ Active Harmonic Filter

Description
The SyntriX AHF™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide technology, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With over 99% system efficiency, it reduces energy losses by up to 30% compared to conventional filters. Its high-density design offers up to a 30% smaller footprint. Available as a wall-mount assembly with an integrated 4.3” HMI or a rack style assembly with an external 7′ HMI screen.
Request a Quote Datasheet
Description
The SyntriX AHF™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide technology, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With over 99% system efficiency, it reduces energy losses by up to 30% compared to conventional filters. Its high-density design offers up to a 30% smaller footprint. Available as a wall-mount assembly with an integrated 4.3” HMI or a rack style assembly with an external 7′ HMI screen.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SyntriX™ Active Harmonic Filter -  - MTE Corporation
Menomonee Falls, WI, United States
SyntriX™ Active Harmonic Filter
SyntriX™ Active Harmonic Filter
The SyntriX AHF™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide technology, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With over 99% system efficiency, it reduces energy losses by up to 30% compared to conventional filters. Its high-density design offers up to a 30% smaller footprint. Available as a wall-mount assembly with an integrated 4.3” HMI or a rack style assembly with an external 7′ HMI screen.

The SyntriX AHF™ is a compact, high-performance active harmonic filter that delivers real-time correction for fluctuating loads. Using advanced Silicon Carbide technology, it responds to changes in less than 50 microseconds and handles multiple harmonic signatures at once, including 6-pulse VFDs, EC fans, and LEDs. With over 99% system efficiency, it reduces energy losses by up to 30% compared to conventional filters. Its high-density design offers up to a 30% smaller footprint. Available as a wall-mount assembly with an integrated 4.3” HMI or a rack style assembly with an external 7″ HMI screen.

Supplier's Site Datasheet

Technical Specifications

  MTE Corporation
Product Category Harmonic Filters
Product Name SyntriX™ Active Harmonic Filter
Filter Type Passive
Signal Type Three Phase
THID 5 %
Standard Compliance IEEE519; Complies with UL standard 61800-5-1; ETL Listed; CE marked
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 380V; 480V
View Details
dV Sentry® Filter -  - MTE Corporation
MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
Matrix® ONE Single Phase Harmonic Filters -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
THID 12 %
View Details
Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details