Beswick Engineering Co., Inc. Barb to Barb Bulkhead, Sealed 5/16 Inch Hex MBHA_516_Hex

Description
Bulkhead fitting with built-in barbed tubing connections. 5/16†sealed hex body and O-ring seal. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 1/16†thick. Captured O-Ring face seal for leak tight installation Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.
Request a Quote
Description
Bulkhead fitting with built-in barbed tubing connections. 5/16†sealed hex body and O-ring seal. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 1/16†thick. Captured O-Ring face seal for leak tight installation Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barb to Barb Bulkhead, Sealed 5/16 Inch Hex
MBHA_516_Hex
Barb to Barb Bulkhead, Sealed 5/16 Inch Hex MBHA_516_Hex
Bulkhead fitting with built-in barbed tubing connections. 5/16†sealed hex body and O-ring seal. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 1/16†thick. Captured O-Ring face seal for leak tight installation Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.

Bulkhead fitting with built-in barbed tubing connections. 5/16†sealed hex body and O-ring seal. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 1/16†thick. Captured O-Ring face seal for leak tight installation Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MBHA_516_Hex
Product Name Barb to Barb Bulkhead, Sealed 5/16 Inch Hex
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
5/16-24 Thread to 1/8 Inch O.D. Tubing, Straight Compression - MCB18-51624 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Brass
View Details
10-32 Thread to Barb, Low Profile Adjustable Position Elbow - SMLS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/4-28 Male Thread to 1/4-28 Male Thread Adapter - MN-1414 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details