Angle seat check valve made of PVC-U for horizontal or vertical installation, with solvent cement spigots, designed for leakproof operation at minimum pressure and silicone-free compatibility. It has a nominal diameter of 15 mm, pressure rating of 10 bar, and a kv-value of 95 l/min at Δp=1 bar. The valve features an FKM seat with a weight of 0.132 kg and overall dimensions of 124 mm in length, 43 mm in outer diameter, and 65 mm in height, conforming to EN 558. The spigot size corresponds to a 1/2 inch connection.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303041 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |