Kaeser Compressors, Inc. Compressed Air Flow Regulating Butterfly Valve DHS HT (High Temperature)

Description
Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept, every DHS HT Pressure Holding Valve is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation. Connection diameters from 2.5" flange to 8" flange For systems with one or more treatment lines Perfect integration thanks to various interfaces, configuration options and retrofit kits Your advantages Protection from impermissible air flow: With dropping pressure, the speed of flow in the pipework will quickly increase and potentially cause an overload of all air system components. The installation of a Kaeser DHS HT Pressure Holding Valve guarantees the required minimum pressure and ensures reliable operation, and in particular when re-starting the system following a shut-down. Gentle pressure build-up in the system: A pulse width modulated control designed by Kaeser ensures that system intervention opening and closing sequences are performed in very small steps. A brilliantly simple operating concept: Easy configuration in 25 languages, immediate recognition of the operating state, manual emergency-stop – time-saving features that also increase safety.
Request a Quote
Description
Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept, every DHS HT Pressure Holding Valve is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation. Connection diameters from 2.5" flange to 8" flange For systems with one or more treatment lines Perfect integration thanks to various interfaces, configuration options and retrofit kits Your advantages Protection from impermissible air flow: With dropping pressure, the speed of flow in the pipework will quickly increase and potentially cause an overload of all air system components. The installation of a Kaeser DHS HT Pressure Holding Valve guarantees the required minimum pressure and ensures reliable operation, and in particular when re-starting the system following a shut-down. Gentle pressure build-up in the system: A pulse width modulated control designed by Kaeser ensures that system intervention opening and closing sequences are performed in very small steps. A brilliantly simple operating concept: Easy configuration in 25 languages, immediate recognition of the operating state, manual emergency-stop – time-saving features that also increase safety.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DHS High Temperature series consists of pressure holding valves with butterfly valves designed for elevated temperature applications, using 2.5" to 8" flange connections. Models operate at a maximum working pressure of 232 psig and require a 24 VDC or 115 V / 1 ph / 60 Hz power supply. Physical dimensions vary by size, ranging from 10 x 7 x 25 inches for the 2.5" flange model to 16 x 13.5 x 35 inches for the 8" flange model, with weights from 33 to 127 lbs. These valves protect air treatment equipment by regulating airflow during system pressurization and maintaining minimum system pressure to prevent damage from high velocity air. All models are compatible with KAESER SIGMA NETWORK and SIGMA AIR MANAGER 4.0 for integrated system control.

Datasheet Summary
Powered by GS/AI

The DHS High Temperature series consists of pressure holding valves with butterfly valves designed for elevated temperature applications, using 2.5" to 8" flange connections. Models operate at a maximum working pressure of 232 psig and require a 24 VDC or 115 V / 1 ph / 60 Hz power supply. Physical dimensions vary by size, ranging from 10 x 7 x 25 inches for the 2.5" flange model to 16 x 13.5 x 35 inches for the 8" flange model, with weights from 33 to 127 lbs. These valves protect air treatment equipment by regulating airflow during system pressurization and maintaining minimum system pressure to prevent damage from high velocity air. All models are compatible with KAESER SIGMA NETWORK and SIGMA AIR MANAGER 4.0 for integrated system control.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Flow Regulating Butterfly Valve - DHS HT (High Temperature) - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Compressed Air Flow Regulating Butterfly Valve
DHS HT (High Temperature)
Compressed Air Flow Regulating Butterfly Valve DHS HT (High Temperature)
Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept, every DHS HT Pressure Holding Valve is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation. Connection diameters from 2.5" flange to 8" flange For systems with one or more treatment lines Perfect integration thanks to various interfaces, configuration options and retrofit kits Your advantages Protection from impermissible air flow: With dropping pressure, the speed of flow in the pipework will quickly increase and potentially cause an overload of all air system components. The installation of a Kaeser DHS HT Pressure Holding Valve guarantees the required minimum pressure and ensures reliable operation, and in particular when re-starting the system following a shut-down. Gentle pressure build-up in the system: A pulse width modulated control designed by Kaeser ensures that system intervention opening and closing sequences are performed in very small steps. A brilliantly simple operating concept: Easy configuration in 25 languages, immediate recognition of the operating state, manual emergency-stop – time-saving features that also increase safety.

Protecting compressed air quality

Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not be present, for example during periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring.

Thanks to a patented pulse width modulating control concept, every DHS HT Pressure Holding Valve is ready-prepared for all eventualities and, as is Kaeser‘s way, combines exceptional operational reliability with straightforward operation.

  • Connection diameters from 2.5" flange to 8" flange
  • For systems with one or more treatment lines
  • Perfect integration thanks to various interfaces, configuration options and retrofit kits

Your advantages

  • Protection from impermissible air flow:
    With dropping pressure, the speed of flow in the pipework will quickly increase and potentially cause an overload of all air system components. The installation of a Kaeser DHS HT Pressure Holding Valve guarantees the required minimum pressure and ensures reliable operation, and in particular when re-starting the system following a shut-down.
  • Gentle pressure build-up in the system:
    A pulse width modulated control designed by Kaeser ensures that system intervention opening and closing sequences are performed in very small steps.
  • A brilliantly simple operating concept:
    Easy configuration in 25 languages, immediate recognition of the operating state, manual emergency-stop – time-saving features that also increase safety.
Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Industrial Valves
Product Number DHS HT (High Temperature)
Product Name Compressed Air Flow Regulating Butterfly Valve
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.50 to 8.00 inch (63.50 to 203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Compressed Air Flow Regulating Butterfly Valve - DHS Series - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
 - Compressed Air Flow Regulating Butterfly Valve - DHS Series - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
 - Compressed Air Flow Regulating Ball Valve - DHS Series - Kaeser Compressors, Inc.
Specs
Valve Type Ball
Media Air; Compressed Air
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
View Details
 - Compressed Air Flow Regulating Butterfly Valve - DHS Series - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details