CWP solutions C544N Colour Laser Printer 26C0051

Description
The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages Features Enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model for you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for extra input capacity with the Lexmark C544dtn. Or break free from cables with the Lexmark C544dw, Wi-Fi certified for 802.11n draft 2.0.
Description
The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages Features Enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model for you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for extra input capacity with the Lexmark C544dtn. Or break free from cables with the Lexmark C544dw, Wi-Fi certified for 802.11n draft 2.0.

Suppliers

Company
Product
Description
Supplier Links
C544N Colour Laser Printer - 26C0051 - CWP solutions
Markham, Ontario, Canada
C544N Colour Laser Printer
26C0051
C544N Colour Laser Printer 26C0051
The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages Features Enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model for you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for extra input capacity with the Lexmark C544dtn. Or break free from cables with the Lexmark C544dw, Wi-Fi certified for 802.11n draft 2.0.

The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour.

  • Fast printing up to 25 ppm in black and colour
  • Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour)
  • Front USB port for walk-up printing
  • Recommended monthly volume: 800 to 3,000 pages

Features
Enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model for you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for extra input capacity with the Lexmark C544dtn. Or break free from cables with the Lexmark C544dw, Wi-Fi certified for 802.11n draft 2.0.

Supplier's Site

Technical Specifications

  CWP solutions
Product Category Laser Printers
Product Number 26C0051
Product Name C544N Colour Laser Printer
Features Color Printing; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

X204n Multifunction Laser - Print/Copy/Scan/Fax - 52G0027 - CWP solutions
Specs
Features Copy/Scan; Memory / Storage
Resolution 1200 dpi
Digital Interface Ethernet
View Details
Delta Mod-Tech Rotary Converter - Mod-Tech® Rotary Converter - Delta ModTech
Specs
Features Cutter
Printing Width 610 mm (24 inch)
Printing Rate 1524 mm/sec (3600 in/min)
View Details
62 PPM Black and White Multifunctional System - TASKalfa 620 - Kyocera Mita
Specs
Mounting Options Stand-alone
Features Copy/Scan
Resolution 600 dpi
View Details
Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Mounting Options Stand-alone
Digital Interface Serial/Digital
Applications Commercial / Office; Bar Codes
View Details