CWP solutions C544DW Colour Laser Printer 26C0151

Description
The Lexmark C544dw is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model adapted to you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for an extra input drawer with the Lexmark C544dtn. Or break free from cables with the new WiFi-ready Lexmark C544dw. * Wireless model not available in all countries Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages
Description
The Lexmark C544dw is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model adapted to you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for an extra input drawer with the Lexmark C544dtn. Or break free from cables with the new WiFi-ready Lexmark C544dw. * Wireless model not available in all countries Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages

Suppliers

Company
Product
Description
Supplier Links
C544DW Colour Laser Printer - 26C0151 - CWP solutions
Markham, Ontario, Canada
C544DW Colour Laser Printer
26C0151
C544DW Colour Laser Printer 26C0151
The Lexmark C544dw is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model adapted to you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for an extra input drawer with the Lexmark C544dtn. Or break free from cables with the new WiFi-ready Lexmark C544dw. * Wireless model not available in all countries Fast printing up to 25 ppm in black and colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages

The Lexmark C544dw is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups.
Features

Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty cycle. Whatever your business need, there’s a C544 model adapted to you. Get paper-saving duplex printing with the Lexmark C544dn. Opt for an extra input drawer with the Lexmark C544dtn. Or break free from cables with the new WiFi-ready Lexmark C544dw.
* Wireless model not available in all countries

  • Fast printing up to 25 ppm in black and colour
  • Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour)
  • Front USB port for walk-up printing
  • Recommended monthly volume: 800 to 3,000 pages
Supplier's Site

Technical Specifications

  CWP solutions
Product Category Laser Printers
Product Number 26C0151
Product Name C544DW Colour Laser Printer
Features Color Printing; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

X544DW Multifunction Colour Laser Printer (Wireless) - 26C0400 - CWP solutions
Specs
Features Color Printing; Copy/Scan; Memory / Storage
Resolution 1200 dpi
Digital Interface Ethernet
View Details
Rotary Converting System - Delta Mod-Tech® Crusader® - Delta ModTech
Specs
Features Cutter
Printing Width 330 mm (13 inch)
Printing Rate 1524 mm/sec (3600 in/min)
View Details
Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Mounting Options Stand-alone
Digital Interface Serial/Digital
Applications Commercial / Office; Bar Codes
View Details
Desktop Network Color Printer - ECOSYS P6030cdn - Kyocera Mita
Specs
Bar / Matrix Code Symbologies PDF417; Code 45
Mounting Options Stand-alone
Features Color Printing
View Details