CWP solutions C935DN Colour Laser Printer 21Z0140

Description
The ultimate colour solution for wide-format A3 printing, Lexmark’s C935dn offers you outstanding colour-print quality and lightning-fast print speeds as fast as 45 ppm in mono, 40 ppm in colour. For even greater flexibility, you can add on extra input drawers or choose from a wide array of finishing options, including stapling and hole-punch. In fact, you can even choose a booklet finisher, which lets you create your own eye-catching catalogues or newsletters in-house. With the C935dn, the possibilities are virtually endless! Features A3 colour laser printer Up to 45 ppm mono, 40 ppm colour Robust design for high-volume printing Duplex and network-ready 620-sheet standard input capacity expandable to 3140 sheets. 256 MB of standard memory
Description
The ultimate colour solution for wide-format A3 printing, Lexmark’s C935dn offers you outstanding colour-print quality and lightning-fast print speeds as fast as 45 ppm in mono, 40 ppm in colour. For even greater flexibility, you can add on extra input drawers or choose from a wide array of finishing options, including stapling and hole-punch. In fact, you can even choose a booklet finisher, which lets you create your own eye-catching catalogues or newsletters in-house. With the C935dn, the possibilities are virtually endless! Features A3 colour laser printer Up to 45 ppm mono, 40 ppm colour Robust design for high-volume printing Duplex and network-ready 620-sheet standard input capacity expandable to 3140 sheets. 256 MB of standard memory

Suppliers

Company
Product
Description
Supplier Links
C935DN Colour Laser Printer - 21Z0140 - CWP solutions
Markham, Ontario, Canada
C935DN Colour Laser Printer
21Z0140
C935DN Colour Laser Printer 21Z0140
The ultimate colour solution for wide-format A3 printing, Lexmark’s C935dn offers you outstanding colour-print quality and lightning-fast print speeds as fast as 45 ppm in mono, 40 ppm in colour. For even greater flexibility, you can add on extra input drawers or choose from a wide array of finishing options, including stapling and hole-punch. In fact, you can even choose a booklet finisher, which lets you create your own eye-catching catalogues or newsletters in-house. With the C935dn, the possibilities are virtually endless! Features A3 colour laser printer Up to 45 ppm mono, 40 ppm colour Robust design for high-volume printing Duplex and network-ready 620-sheet standard input capacity expandable to 3140 sheets. 256 MB of standard memory

The ultimate colour solution for wide-format A3 printing, Lexmark’s C935dn offers you outstanding colour-print quality and lightning-fast print speeds as fast as 45 ppm in mono, 40 ppm in colour. For even greater flexibility, you can add on extra input drawers or choose from a wide array of finishing options, including stapling and hole-punch. In fact, you can even choose a booklet finisher, which lets you create your own eye-catching catalogues or newsletters in-house. With the C935dn, the possibilities are virtually endless!
Features

  • A3 colour laser printer
  • Up to 45 ppm mono, 40 ppm colour
  • Robust design for high-volume printing
  • Duplex and network-ready
  • 620-sheet standard input capacity expandable to 3140 sheets.
  • 256 MB of standard memory
Supplier's Site

Technical Specifications

  CWP solutions
Product Category Laser Printers
Product Number 21Z0140
Product Name C935DN Colour Laser Printer
Features Color Printing; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

C935DTN Colour Laser Printer - 21Z0141 - CWP solutions
Specs
Features Color Printing; Memory / Storage
Resolution 2400 dpi
Digital Interface Ethernet
View Details
Rotary Converting System - Delta Mod-Tech® Crusader® - Delta ModTech
Specs
Features Cutter
Printing Width 330 mm (13 inch)
Printing Rate 1524 mm/sec (3600 in/min)
View Details
Color Multifunctional System - TASKalfa 3050ci - Kyocera Mita
Specs
Mounting Options Stand-alone
Features Color Printing; Copy/Scan
Resolution 600 to 9600 dpi
View Details
Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Mounting Options Stand-alone
Digital Interface Serial/Digital
Applications Commercial / Office; Bar Codes
View Details