TE Connectivity Potting Resin EE3390-000

Description
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD 631.1 S2, EN 50393 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Insulation Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag Product Volume (L) : 1 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Hydrolysis Stable, Water-Repellent Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD 631.1 S2, EN 50393 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Insulation Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag Product Volume (L) : 1 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Hydrolysis Stable, Water-Repellent Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - EE3390-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
EE3390-000
Potting Resin EE3390-000
Body Features Primary Product Color : Green Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD 631.1 S2, EN 50393 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Insulation Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag Product Volume (L) : 1 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Material System : Two-Part Hydrocarbon Resin Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Hydrolysis Stable, Water-Repellent Flammability Performance : Non-Flame-Retardant

Body Features


  • Primary Product Color : Green

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : HD 631.1 S2, EN 50393
  • UL Flammability Rating : No

Operation/Application


  • Mechanical Resistance : High Elongation, Insulation
  • Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting

Packaging Features


  • Packaging Quantity : 1
  • Potting Resin Packaging Method : Double Chamber Bag
  • Product Volume (L) : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia, Americas

Product Type Features


  • Material System : Two-Part Hydrocarbon Resin
  • Potting Resin Product Type : Casting Material

Usage Conditions


  • Environmental Resistance : Hydrolysis Stable, Water-Repellent
  • Flammability Performance : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number EE3390-000
Product Name Potting Resin
Chemical System Two-Part Hydrocarbon Resin
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - F20680-002 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - C82946-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - 974722-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - CF8025-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
Features Flame Retardant
View Details