Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot” measurements are needed in the field. Solid performance at an attractive price.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | pH Instruments |
| Product Number | PT-15 |
| Product Name | Portable pH Meter |
| Form Factor | Hand Held |
| Features and Functionality | Automatic Temperature Compensation; Battery Powered |
| pH range | -2 to 16 pH |
| Accuracy | 0.1000 ±pH |