ABB Measurement & Analytics pH / redox (ORP) industrial hot-tap retractablesensor TBX557

Description
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX557 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs. Data Next Step™ Solid State reference Advantage™ Series with solution ground rod Comprehensive selection of measuring electrodes Combination style construction Insertion, submersion, flow-through and hot-tap Integral potted cable Comprehensive selection of wetted materials Operating temperatures up to 140 °C (284 °F) Operating pressures up to 17 bar (250 psi) and higher
Request a Quote
Description
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX557 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs. Data Next Step™ Solid State reference Advantage™ Series with solution ground rod Comprehensive selection of measuring electrodes Combination style construction Insertion, submersion, flow-through and hot-tap Integral potted cable Comprehensive selection of wetted materials Operating temperatures up to 140 °C (284 °F) Operating pressures up to 17 bar (250 psi) and higher
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TBX557 is an industrial hot-tap retractable pH and redox (ORP) sensor designed for demanding applications. It features a solid-state Next Step reference technology that minimizes issues related to poisoning, plugging, and pumping, which are common in conventional liquid-based sensors. The sensor operates effectively at temperatures up to 140 °C (284 °F) and pressures exceeding 21 bar (300 psi), making it suitable for high-temperature and high-pressure environments.

The TBX557 incorporates a combination of measuring, reference, and temperature elements within a compact body, allowing for flexible installation options, including insertion, submersion, and flow-through configurations. It also includes a solution ground rod for continuous diagnostics, enhancing its reliability in industrial settings. The sensor is constructed from durable materials, ensuring longevity and accuracy in various process applications.

Datasheet Summary
Powered by GS/AI

The TBX557 is an industrial hot-tap retractable pH and redox (ORP) sensor designed for demanding applications. It features a solid-state Next Step reference technology that minimizes issues related to poisoning, plugging, and pumping, which are common in conventional liquid-based sensors. The sensor operates effectively at temperatures up to 140 °C (284 °F) and pressures exceeding 21 bar (300 psi), making it suitable for high-temperature and high-pressure environments.

The TBX557 incorporates a combination of measuring, reference, and temperature elements within a compact body, allowing for flexible installation options, including insertion, submersion, and flow-through configurations. It also includes a solution ground rod for continuous diagnostics, enhancing its reliability in industrial settings. The sensor is constructed from durable materials, ensuring longevity and accuracy in various process applications.

Suppliers

Company
Product
Description
Supplier Links
pH / redox (ORP) industrial hot-tap retractablesensor - TBX557 - ABB Measurement & Analytics
Zurich, Switzerland
pH / redox (ORP) industrial hot-tap retractablesensor
TBX557
pH / redox (ORP) industrial hot-tap retractablesensor TBX557
A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX557 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs. Data Next Step™ Solid State reference Advantage™ Series with solution ground rod Comprehensive selection of measuring electrodes Combination style construction Insertion, submersion, flow-through and hot-tap Integral potted cable Comprehensive selection of wetted materials Operating temperatures up to 140 °C (284 °F) Operating pressures up to 17 bar (250 psi) and higher

A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX557 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the industries' toughest process applications. Solid-state Next Step™ reference technology is the foundation for all TB(X)5 Series electrodes. The totally solid inner reference chamber is charged with potassium chloride (KCl). This non-liquid reference all but eliminates poisoning, plugging and pumping problems that plague conventional liquid, slurry and gel designs.

Data

  • Next Step™ Solid State reference
  • Advantage™ Series with solution ground rod
  • Comprehensive selection of measuring electrodes
  • Combination style construction
  • Insertion, submersion, flow-through and hot-tap
  • Integral potted cable
  • Comprehensive selection of wetted materials
  • Operating temperatures up to 140 °C (284 °F)
  • Operating pressures up to 17 bar (250 psi) and higher
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Oxidation Reduction Potential (ORP) Instruments
Product Number TBX557
Product Name pH / redox (ORP) industrial hot-tap retractablesensor
Measures pH Yes
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation
ORP Range 0 to 2000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

pH / redox (ORP) sensor - AP121 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measures pH Yes
Form Factor Hand Held 
Display Type None
View Details
Flow-through pH sensor - 7600 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measures pH Yes
Form Factor Wall
pH range 0.0 to 10 pH
View Details
pH / redox (ORP) sensor - AP121 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measures pH Yes
Form Factor Hand Held 
Display Type None
View Details
Analyzers for Dissolved Oxygen - AX468 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measures pH Yes
Process Temp 14 to 392 F (-10 to 200 C)
Number of Control Relays 3
View Details