PCE Instruments / PCE Americas Inc. Multifunction pH Meter PCE-PHD-1-KIT1

Description
pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface and optional software for direct transfer to the PC The pH meter PCE-PHD-1-KIT1 is a true all-rounder for checking water quality. The portable pH meter is used to control the water parameters pH, redox, conductivity, salinity, oxygen and is also very suitable for temperature measurement. A 2-point calibration and an automatic temperature compensation guarantees high accuracy even with highly fluctuating measuring temperatures. The data logging meter is supplied with pH and conductivity probe. Different probes are available as accessories. All values can be stored directly on the SD card (1 ... 16 GB) as an Excel file or transferred via the RS-232 interface directly from the device to a PC. For this we optionally offer software and the suitable RS-232 interface cable as an accessory.
Request a Quote Datasheet
Description
pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface and optional software for direct transfer to the PC The pH meter PCE-PHD-1-KIT1 is a true all-rounder for checking water quality. The portable pH meter is used to control the water parameters pH, redox, conductivity, salinity, oxygen and is also very suitable for temperature measurement. A 2-point calibration and an automatic temperature compensation guarantees high accuracy even with highly fluctuating measuring temperatures. The data logging meter is supplied with pH and conductivity probe. Different probes are available as accessories. All values can be stored directly on the SD card (1 ... 16 GB) as an Excel file or transferred via the RS-232 interface directly from the device to a PC. For this we optionally offer software and the suitable RS-232 interface cable as an accessory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction pH Meter - PCE-PHD-1-KIT1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction pH Meter
PCE-PHD-1-KIT1
Multifunction pH Meter PCE-PHD-1-KIT1
pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface and optional software for direct transfer to the PC The pH meter PCE-PHD-1-KIT1 is a true all-rounder for checking water quality. The portable pH meter is used to control the water parameters pH, redox, conductivity, salinity, oxygen and is also very suitable for temperature measurement. A 2-point calibration and an automatic temperature compensation guarantees high accuracy even with highly fluctuating measuring temperatures. The data logging meter is supplied with pH and conductivity probe. Different probes are available as accessories. All values can be stored directly on the SD card (1 ... 16 GB) as an Excel file or transferred via the RS-232 interface directly from the device to a PC. For this we optionally offer software and the suitable RS-232 interface cable as an accessory.

pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface and optional software for direct transfer to the PC

The pH meter PCE-PHD-1-KIT1 is a true all-rounder for checking water quality. The portable pH meter is used to control the water parameters pH, redox, conductivity, salinity, oxygen and is also very suitable for temperature measurement.

A 2-point calibration and an automatic temperature compensation guarantees high accuracy even with highly fluctuating measuring temperatures. The data logging meter is supplied with pH and conductivity probe. Different probes are available as accessories. All values can be stored directly on the SD card (1 ... 16 GB) as an Excel file or transferred via the RS-232 interface directly from the device to a PC. For this we optionally offer software and the suitable RS-232 interface cable as an accessory.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Instruments
Product Number PCE-PHD-1-KIT1
Product Name Multifunction pH Meter
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Water Analysis Meter - PCE-PH 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
pH range 0.0 to 14 pH
View Details
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range -1 to 15 pH
View Details
PH Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
View Details
Water Analysis Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measures ORP Yes (optional feature)
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details