Myron L Company pH & Temperature Pen ULTRAPEN™ PT2

Description
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include automatic temperature compensation; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true one-handed instrument, the PT2 is easy to calibrate and easy to use. To take a measurement, you simply push a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±0.01 pH 1, 2 and 3 Point Calibration Proprietary Sensor Design Automatic temperature compensation Reliable Repeatable Results Rugged, reliable, shock-resistant fully encapsulated electronics Durable body constructed of aircraft aluminum Simple one button function High capacity N-type battery included Waterproof
Request a Quote Datasheet
Description
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include automatic temperature compensation; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true one-handed instrument, the PT2 is easy to calibrate and easy to use. To take a measurement, you simply push a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±0.01 pH 1, 2 and 3 Point Calibration Proprietary Sensor Design Automatic temperature compensation Reliable Repeatable Results Rugged, reliable, shock-resistant fully encapsulated electronics Durable body constructed of aircraft aluminum Simple one button function High capacity N-type battery included Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pH & Temperature Pen - ULTRAPEN™ PT2 - Myron L Company
Carlsbad, CA, USA
pH & Temperature Pen
ULTRAPEN™ PT2
pH & Temperature Pen ULTRAPEN™ PT2
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include automatic temperature compensation; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true one-handed instrument, the PT2 is easy to calibrate and easy to use. To take a measurement, you simply push a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±0.01 pH 1, 2 and 3 Point Calibration Proprietary Sensor Design Automatic temperature compensation Reliable Repeatable Results Rugged, reliable, shock-resistant fully encapsulated electronics Durable body constructed of aircraft aluminum Simple one button function High capacity N-type battery included Waterproof

This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include automatic temperature compensation; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true one-handed instrument, the PT2 is easy to calibrate and easy to use. To take a measurement, you simply push a button then dip the pen in solution. Results display in seconds.

HIGH PERFORMANCE FEATURES

  • Accuracy of ±0.01 pH
  • 1, 2 and 3 Point Calibration
  • Proprietary Sensor Design
  • Automatic temperature compensation
  • Reliable Repeatable Results
  • Rugged, reliable, shock-resistant fully encapsulated electronics
  • Durable body constructed of aircraft aluminum
  • Simple one button function
  • High capacity N-type battery included
  • Waterproof
Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number ULTRAPEN™ PT2
Product Name pH & Temperature Pen
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
Process Temp 32 to 160 F (0 to 71 C)
Features and Functionality Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Pool/Spa AHL Bluetooth® Water Quality Meter & kit - POOLPRO™ PS9TKB-BD - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Suspended Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Powerful, Flexible Multi-Parameter Monitor / Controller - 900M-1C - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity
Form Factor Lab / Benchtop
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details
Bluetooth Enabled ORP and Temperature Meter - ULTRAPENx2™ PTBT3™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
pDS pH/Conductivity/TDS Meter - T6/PH - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Portable; Lab / Benchtop
Instrument Specific Features Automatic Temperature Compensation
View Details