IDEX Health & Science Stainless Steel Frit 20µm .188" x .074" x .254 A-122

Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm.
Description
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 20µm .188
Oak Harbor, WA, USA
Stainless Steel Frit 20µm .188" x .074" x .254
A-122
Stainless Steel Frit 20µm .188" x .074" x .254 A-122
Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm.

Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-122
Product Name Stainless Steel Frit 20µm .188" x .074" x .254
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
PEEK Frit 10µm .294
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Disc Diameter, Sheet Width 7.44 mm (0.2930 inch)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details