Sanyou Electrical Appliances, Inc. Power Relay SRD-S-109DB

Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Datasheet
Datasheet Summary
Powered by GS/AI

The SRD-S-109DB is a miniature 1-pole, Form C power relay with PCB terminals, designed for switching up to 12A at 277VAC. It features a 9VDC coil with 0.36W power consumption, silver alloy contacts, and switching ratings of 10A at 250VAC for the normally open contact and 7A at 250VAC for the normally closed contact. The relay meets IEC60335-1 and IEC60079-15 standards, and holds UL, C-UL, TÜV, VDE, and CQC safety approvals. It weighs approximately 8.5g and operates within an ambient temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The SRD-S-109DB is a miniature 1-pole, Form C power relay with PCB terminals, designed for switching up to 12A at 277VAC. It features a 9VDC coil with 0.36W power consumption, silver alloy contacts, and switching ratings of 10A at 250VAC for the normally open contact and 7A at 250VAC for the normally closed contact. The relay meets IEC60335-1 and IEC60079-15 standards, and holds UL, C-UL, TÜV, VDE, and CQC safety approvals. It weighs approximately 8.5g and operates within an ambient temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SRD-S-109DB - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SRD-S-109DB
Power Relay SRD-S-109DB
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
  • Ultra miniature size
  • High contact capacity 12A
  • Washable types available
  • Low coil power consumption

Typical Application

  • Home appliances, Air conditioner,heater,etc.
  • Office machines, PC, facsimile, etc.
  • Vending machine
  • Automotive Power-window, car antenna,door-lock,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SRD-S-109DB
Product Name Power Relay
Poles Single Pole (SP)
Features Sealed Relay
Maximum Switching Current 15.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1370296 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details