15A capacity with low profile.
Capacity 15A 120VA
Low power consumption 200mw
Washable type available
Typical Application
Domestic appliances,office machines, Air conditioner
Sanyou Electrical Appliances, Inc.
Done
Description
15A capacity with low profile.
Capacity 15A 120VA
Low power consumption 200mw
Washable type available
Typical Application
Domestic appliances,office machines, Air conditioner
Datasheet
Datasheet Summary Powered by GS/AI
The SPA-S-148DM is a miniature power relay with a 16A switching capacity and a 48VDC coil rated at 0.20W nominal operating power. It features silver alloy contacts, a switching voltage rating of up to 277VAC, and operates within an ambient temperature range of -40℃ to +105℃. The relay has a mechanical endurance of 10,000,000 operations and an electrical endurance of 100,000 operations at 360 operations per hour. It is rated for 10A switching at 250VAC resistive load and meets UL, C-UL, TÜV, and CQC safety approvals. The unit weighs approximately 8.6g and is designed for printed circuit board mounting with a compact outline. Coil power consumption is 7.09mA at 48VDC.
Datasheet Summary Powered by GS/AI
The SPA-S-148DM is a miniature power relay with a 16A switching capacity and a 48VDC coil rated at 0.20W nominal operating power. It features silver alloy contacts, a switching voltage rating of up to 277VAC, and operates within an ambient temperature range of -40℃ to +105℃. The relay has a mechanical endurance of 10,000,000 operations and an electrical endurance of 100,000 operations at 360 operations per hour. It is rated for 10A switching at 250VAC resistive load and meets UL, C-UL, TÜV, and CQC safety approvals. The unit weighs approximately 8.6g and is designed for printed circuit board mounting with a compact outline. Coil power consumption is 7.09mA at 48VDC.
15A capacity with low profile.
Capacity 15A 120VA
Low power consumption 200mw
Washable type available
Typical Application
Domestic appliances,office machines, Air conditioner
15A capacity with low profile.
Capacity 15A 120VA
Low power consumption 200mw
Washable type available
Typical Application
Domestic appliances,office machines, Air conditioner