The SPA-series power relay is a miniature, single-pole relay with a 16A maximum switching current and 277VAC maximum switching voltage, designed for residential and industrial control applications. It features a low coil power consumption of 0.20W at 9VDC, silver alloy contacts, and operates within a temperature range of -40°C to +105°C. The relay has a nominal switching capacity of 10A at 250VAC and meets UL, C-UL, TÜV, and CQC safety standards. Its dimensions are 17.78mm × 10.16mm × 7.21mm, with a unit weight of approximately 8.6g. The part is available in a fluxproofed or sealed, washable version.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SPA-109DM |
| Product Name | Power Relay |
| Poles | Single Pole (SP) |
| Maximum Switching Current | 15.00 amps |
| AC Voltage | 250 volts |
| DC Voltage | 30 volts |