The safety relay OA/OW 5670 with part number 56.O 70.1131 is a 3 NO/1 NC configuration designed for control applications requiring force-guided contacts to ensure mechanical interlock and compliance with safety standards such as IEC/EN 61810 and DIN EN 50205. It operates at 110 V DC with a voltage range of 77.0 to 154.0 V and a coil resistance of 12,100 Ω. The relay meets requirements for machinery safety per IEC 60204, EN 60204, and EN ISO 13849. The device is mounted on a PCB with dimensions specified in millimeters and features solderable contacts with AgNi10 and 0.2 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 70.1131 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |