Churod Americas, Inc. 10-15A Miniature Power Relay CHW Series

Description
10-15A Miniature Power Relay
Request a Quote
Description
10-15A Miniature Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHW Series is a 10-15A miniature power relay with 1 Form A (SPST) or 1 Form C (SPDT) contacts, designed for appliances and industrial control. It features PCB terminals and is available in vented (RTII) or sealed (RTIII) enclosures. Coil voltages range from 5 to 48 VDC with a 360 mW coil power. Contact ratings are 15 A at 277 VAC for NO and 6 A at 277 VAC for NC, with maximum switching power of 450 W (NO) and 180 W (NC). Mechanical endurance is 10,000,000 operations. Dimensions are 19.2 mm × 15.5 mm × 15.3 mm, weight is approximately 9 g, and operating temperature is -40°C to +85°C. It meets cULus, TUV, and CQC requirements and is RoHS and REACH SvHC compliant.

Datasheet Summary
Powered by GS/AI

The CHW Series is a 10-15A miniature power relay with 1 Form A (SPST) or 1 Form C (SPDT) contacts, designed for appliances and industrial control. It features PCB terminals and is available in vented (RTII) or sealed (RTIII) enclosures. Coil voltages range from 5 to 48 VDC with a 360 mW coil power. Contact ratings are 15 A at 277 VAC for NO and 6 A at 277 VAC for NC, with maximum switching power of 450 W (NO) and 180 W (NC). Mechanical endurance is 10,000,000 operations. Dimensions are 19.2 mm × 15.5 mm × 15.3 mm, weight is approximately 9 g, and operating temperature is -40°C to +85°C. It meets cULus, TUV, and CQC requirements and is RoHS and REACH SvHC compliant.

Suppliers

Company
Product
Description
Supplier Links
10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Wayne, PA, United States
10-15A Miniature Power Relay
CHW Series
10-15A Miniature Power Relay CHW Series
10-15A Miniature Power Relay

10-15A Miniature Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHW Series
Product Name 10-15A Miniature Power Relay
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details