20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Sanyou Electrical Appliances, Inc.
Done
Description
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SD-124DM is a miniature sealed relay with a 20 A switching capacity, designed for automotive and appliance applications. It features a standard PCB layout, operates with 0.6 W coil power, and supports 1 Form C contacts. The relay withstands mechanical shock up to 100 G and vibration up to 55 Hz at 1.5 mm amplitude. Its insulation resistance is 100 MΩ minimum at 500 VDC, with dielectric strength of 500 VAC between contacts and coil. Operating temperature ranges from -40 °C to +85 °C, and approximate weight is 6 g.
Datasheet Summary Powered by GS/AI
The SD-124DM is a miniature sealed relay with a 20 A switching capacity, designed for automotive and appliance applications. It features a standard PCB layout, operates with 0.6 W coil power, and supports 1 Form C contacts. The relay withstands mechanical shock up to 100 G and vibration up to 55 Hz at 1.5 mm amplitude. Its insulation resistance is 100 MΩ minimum at 500 VDC, with dielectric strength of 500 VAC between contacts and coil. Operating temperature ranges from -40 °C to +85 °C, and approximate weight is 6 g.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.