TE Connectivity Power Relays 1-1393776-2

Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : Surface Mount Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil Coil Power Rating DC (MILW) : 50 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : Surface Mount Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil Coil Power Rating DC (MILW) : 50 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1393776-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1393776-2
Power Relays 1-1393776-2
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type : Surface Mount Electrical Characteristics Coil Magnetic System : Bistable, 1 Coil Coil Power Rating DC (MILW) : 50 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VDC) : 15 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 150 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 150 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 1
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Material : PdNi+Au
  • Contact Number of Poles : 1
  • Relay Terminal Type : Surface Mount

Electrical Characteristics


  • Coil Magnetic System : Bistable, 1 Coil
  • Coil Power Rating DC (MILW) : 50
  • Coil Resistance (OHM) : 4500
  • Coil Voltage Rating (VDC) : 15
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 150
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 150
  • Contact Voltage Rating (VDC) : 125

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1393776-2
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393225-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393845-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers