Churod Americas, Inc. 30A-60A Miniature Power Relay CHS02 Series

Description
30A-60A Miniature Power Relay
Request a Quote
Description
30A-60A Miniature Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHS02 Series is a miniature power relay with PCB and 250QC terminals, designed for switching applications in appliances, power supplies, and industrial control systems. It features a 1 Form A, B, or C contact arrangement with Ag alloy contacts and supports switching currents up to 40A for normally open and 30A for normally closed contacts, with carrying ratings of 60A and 30A respectively. The relay operates with coil voltages from 5 to 110VDC and meets cULus, TUV, and CQC requirements. It has a flux-tight or wash-tight sealed enclosure option, RoHS, REACH, and SvHC compliance, and is halogen-free and glow wire rated. Dimensions are 32.5mm × 27.3mm × 19.9mm. The termination is PCB type, with an operating temperature range of -40°C to +85°C and an approximate weight of 32g.

Datasheet Summary
Powered by GS/AI

The CHS02 Series is a miniature power relay with PCB and 250QC terminals, designed for switching applications in appliances, power supplies, and industrial control systems. It features a 1 Form A, B, or C contact arrangement with Ag alloy contacts and supports switching currents up to 40A for normally open and 30A for normally closed contacts, with carrying ratings of 60A and 30A respectively. The relay operates with coil voltages from 5 to 110VDC and meets cULus, TUV, and CQC requirements. It has a flux-tight or wash-tight sealed enclosure option, RoHS, REACH, and SvHC compliance, and is halogen-free and glow wire rated. Dimensions are 32.5mm × 27.3mm × 19.9mm. The termination is PCB type, with an operating temperature range of -40°C to +85°C and an approximate weight of 32g.

Suppliers

Company
Product
Description
Supplier Links
30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Wayne, PA, United States
30A-60A Miniature Power Relay
CHS02 Series
30A-60A Miniature Power Relay CHS02 Series
30A-60A Miniature Power Relay

30A-60A Miniature Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHS02 Series
Product Name 30A-60A Miniature Power Relay
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details