WAGO Relay module 788-515

Description
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 788-515 - WAGO
Germantown, WI, United States
Relay module
788-515
Relay module 788-515
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-788-515-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-788-515-ND
Power Relays, Over 2 Amps 2946-788-515-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 115VAC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 2794226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2794226
Electromechanical Interface Relays 2794226
WAGO 788-515 Relay Module

WAGO 788-515 Relay Module

Supplier's Site
Relay, Dpdt, 250Vac, 8A; Contact Configuration Wago - 29K5286 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 8A; Contact Configuration Wago
29K5286
Relay, Dpdt, 250Vac, 8A; Contact Configuration Wago 29K5286
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:788 Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:8A; Product Range:788 Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
788-515
Relays - Power Relays, Over 2 Amps 788-515
RELAY GEN PURPOSE DPDT 8A 115V

RELAY GEN PURPOSE DPDT 8A 115V

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 788-515 2946-788-515-ND 2794226 29K5286 788-515
Product Name Relay module Power Relays, Over 2 Amps Electromechanical Interface Relays Relay, Dpdt, 250Vac, 8A; Contact Configuration Wago Relays - Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail DIN; DIN Rail
Relay Type General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Basic relay - 788-175 - WAGO
Specs
Mounting Pluggable module
View Details
Relay module - 788-315 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers