WAGO Relay module 858-304

Description
Relay module; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 858-304 - WAGO
Germantown, WI, United States
Relay module
858-304
Relay module 858-304
Relay module; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²

Relay module; Nominal input voltage: 24 VDC; 4 changeover contacts; Limiting continuous current: 5 A; with manual operation; Red status indicator; Module width: 31 mm; 1,50 mm²

Supplier's Site Datasheet
Electromechanical Interface Relays - 1357386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1357386
Electromechanical Interface Relays 1357386
WAGO 858-304 Interface Relay

WAGO 858-304 Interface Relay

Supplier's Site
Power Relays, Over 2 Amps - 2946-858-304-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-858-304-ND
Power Relays, Over 2 Amps 2946-858-304-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail

General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
858-304
Relays - Power Relays, Over 2 Amps 858-304
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
WAGO Relay Sockets - 858-304 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Relay Sockets
858-304
WAGO Relay Sockets 858-304
Socket with industrial relay

Socket with industrial relay

Supplier's Site
Relay, 4Pdt, 250Vac, 5A; Contact Configuration Wago - 76R6253 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 5A; Contact Configuration Wago
76R6253
Relay, 4Pdt, 250Vac, 5A; Contact Configuration Wago 76R6253
RELAY, 4PDT, 250VAC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:858 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:12V RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:858 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 858-304 1357386 2946-858-304-ND 858-304 858-304 76R6253
Product Name Relay module Electromechanical Interface Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps WAGO Relay Sockets Relay, 4Pdt, 250Vac, 5A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN; Din rail DIN DIN; DIN Rail DIN; DIN Rail
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Approvals 858-304:gl, en 60664-1, en 61810-1, ul 508; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 286-304/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers