The 56.OA11.1222 is a safety relay with force-guided contacts, designed for safety circuits in industrial applications, featuring 2 normally open and 2 normally closed contacts. It operates on a 12V DC coil with a voltage range of 8.4 to 16.8 V and has a coil resistance of 240 Ω. The relay complies with DIN EN 50205 and IEC/EN 61810 standards, and is approved for use in safety-related control systems per IEC/EN 62061 and EN ISO 13849. The device is designed for PCB mounting with specified solder-side footprints.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA11.1222 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |