Churod Americas, Inc. 5A Miniature Power Relay CHM Series

Description
5A Miniature Power Relay
Request a Quote
Description
5A Miniature Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHM Series is a 5A miniature power relay with a 1 Form A (SPST) contact arrangement, designed for use in appliances and industrial controls. It features PCB terminals and is available in vented (V) or sealed (S) enclosures. The relay has an outline dimension of 20.4mm × 7.0mm × 15.0mm and weighs approximately 4g. It supports coil voltages from 3 to 24VDC with a coil power of 200mW, and can switch up to 5A at 250VAC or 30VDC. The contact material is Ag Alloy, with a maximum switching power of 1,250VA/150W. It meets cULus, TUV, and CQC requirements, is RoHS and REACH SvHC compliant, and has a dielectric strength of 4,000VAC between coil and contacts. Mechanical endurance is rated at 10,000,000 operations minimum (no load), and electrical endurance at 100,000 operations minimum (rated load). Operating temperature ranges from -40°C to +90°C, with ambient humidity up to 85% RH.

Datasheet Summary
Powered by GS/AI

The CHM Series is a 5A miniature power relay with a 1 Form A (SPST) contact arrangement, designed for use in appliances and industrial controls. It features PCB terminals and is available in vented (V) or sealed (S) enclosures. The relay has an outline dimension of 20.4mm × 7.0mm × 15.0mm and weighs approximately 4g. It supports coil voltages from 3 to 24VDC with a coil power of 200mW, and can switch up to 5A at 250VAC or 30VDC. The contact material is Ag Alloy, with a maximum switching power of 1,250VA/150W. It meets cULus, TUV, and CQC requirements, is RoHS and REACH SvHC compliant, and has a dielectric strength of 4,000VAC between coil and contacts. Mechanical endurance is rated at 10,000,000 operations minimum (no load), and electrical endurance at 100,000 operations minimum (rated load). Operating temperature ranges from -40°C to +90°C, with ambient humidity up to 85% RH.

Suppliers

Company
Product
Description
Supplier Links
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Wayne, PA, United States
5A Miniature Power Relay
CHM Series
5A Miniature Power Relay CHM Series
5A Miniature Power Relay

5A Miniature Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHM Series
Product Name 5A Miniature Power Relay
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details