The 56.OA03.2471N is a safety relay with force-guided contacts, featuring 7 normally open and 1 normally closed contact, rated for 10 A at 250 VDC or 400 VAC. It operates with a 24 VDC coil, with a voltage range of 16.8 to 38.4 VDC and a coil resistance of 370 Ω. The relay is designed for DIN rail mounting and meets safety standards EN50205, IEC/EN61810, and UL/94/V0. Contact material is AgSnO2 + 0.2 µm Au. The module length is 103.6 mm (4.08 in).
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,24V, 7NO/1NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.2471N | 56.OA03.2471N | 56.OA03.2471N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |