Altech Corp. Safety Relays 56.O 69.1100

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.O 69.1100 is a safety relay with force-guided contacts, designed for safety circuits in machinery and equipment to meet IEC 60204, EN 60204, and EN ISO 13849 standards. It features one normally open and one normally closed contact, with a coil rated for 110 VDC and a voltage range of 88.0 to 176.0 VDC. The relay has a coil resistance of 18,000 Ω and uses AgNi10 contact material with a 0.2 µm gold plating. It is designed for PCB mounting with a footprint compatible with soldered connections. The device meets DIN EN 50205 and IEC/EN 61810 specifications for safety relay construction.

Datasheet Summary
Powered by GS/AI

The 56.O 69.1100 is a safety relay with force-guided contacts, designed for safety circuits in machinery and equipment to meet IEC 60204, EN 60204, and EN ISO 13849 standards. It features one normally open and one normally closed contact, with a coil rated for 110 VDC and a voltage range of 88.0 to 176.0 VDC. The relay has a coil resistance of 18,000 Ω and uses AgNi10 contact material with a 0.2 µm gold plating. It is designed for PCB mounting with a footprint compatible with soldered connections. The device meets DIN EN 50205 and IEC/EN 61810 specifications for safety relay construction.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.O 69.1100 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.O 69.1100
Safety Relays 56.O 69.1100
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.O 69.1100
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.1211 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA21S.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA02.1242N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers