CPH3324 is a P-channel silicon MOSFET designed for general-purpose switching applications. It is packaged in a CPH3 package with dimensions of 2.0 mm × 3.0 mm. The device has a drain-to-source voltage rating of 60 V, a continuous drain current of 1.2 A, and a maximum allowable power dissipation of 1 W when mounted on a ceramic board of 900 mm². The on-state resistance is 400 mΩ at VGS = -10 V and 540 mΩ at VGS = -4 V. Switching times include an 8 ns turn-on delay, 6 ns rise time, 28 ns turn-off delay, and 20 ns fall time. Total gate charge is 6.4 nC at VDS = -30 V and VGS = -10 V. The part complies with RoHS standards and has a channel temperature rating of 150 °C.
MOSFET P-CH 60V 1.2A CPH3 Product overview: CPH3324-TL-E from Sanyo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3324-TL-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CPH3324-TL-E |
| Product Name | 60V 1.2A MOSFET Transistor |
| TJ | 150 C (302 F) |