5-phase stepping motor, 86mm circular, 0.72°/step. CE marked.
| Sanyo Denki America, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 103H8582-6220 |
| Product Name | 5-Phase Stepping Motor |
| Current per Phase | 1.5 amps |
| Holding Torque | 569 In-oz (402 N-cm) |
| Step Angle | 0.72 degrees |
| Rotor Inertia | 0.0411 oz-in-sec² (0.2900 kg-cm²) |
| Units | Metric |