Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type.It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper motor is the most popular in market and has the most extensive product coverage, as a result of a series of optimizations and improvements by 3X Motion, its performance and value has been greatly improved.They are widely being used in various application for position and speed via all kinds of control signals such as digital, analog, communication etc.
3X Motion Technologies Co., Ltd | |
---|---|
Product Category | Stepper Motors (rotary) |
Product Number | 20HSD Series (1.8 degree) |
Product Name | Stepper Motor |
Stepper Construction | Hybrid |
DC Voltage Range | 4.3 VDC |
Number of Leads | 4 # |
Holding Torque | 4 In-oz (3 N-cm) |
Step Angle | 1.80 degrees |