Win Source Part Number: 1372737-LS10-13B15R3
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 44 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: 305RAC / LS-R3
Package: Tray
Product Status: Active
Package / Case: 6-SIP Module
Base Product Number: LS10-13
Mounting Type: Through Hole
HTSUS: 8504.40.6001
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.26" L x 0.59" W x 0.68" H (32.0mm x 15.1mm x 17.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 670mA
Power (Watts): 10 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 15V
Efficiency: 82%
Line Regulation: ±1%
Load Regulation: ±1.5%
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1372737-LS10-13B15R3 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | Other; Tray |