Infineon Technologies AG AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs ICE3PCS02G

Description
ICE3PCS02G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 100kHz and able to synchronise with external frequency range from 50kHz to 100kHz. They are now able to achieve 95% efficiency at full load for all input voltage range. Summary of Features Ease of use with few external components Average current control Integrated digital voltage loop compensation External current compensation for greater user fexibility Programmable switching (20kHZ-100kHz) External synchronzation (50kHz~100kHz) Direct sensing, input brown-out detection with hysteresis Max. duty cycle of 95% (typ) Trimmed internal reference voltage (2.5V +/-1.2%) V cc under-voltage lock-out Low peak current limit threshold Open loop detection Output under-voltage detection Enhanced dynamic response Fulfills class D spec. of IEC1000-3-2 Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox Server PSU Industrial SMPS Applications 48 V intermediate bus converter (IBC) LED strips and signage Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Uninterruptible power supplies (UPS) Designers who used this product also designed with IPP600N25N3 G | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSZ013NE2LS5I | N-Channel Power MOSFET IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC020N03LS G | N-Channel Power MOSFET IPD5N25S3-430 | Automotive MOSFET ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs ICE3A1065ELJ | CoolSET™ Fixed Frequency IPW60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ60R060C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC600N25NS3 G | N-Channel Power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes IPD031N03L G | N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs IPP600N25N3 G | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSZ013NE2LS5I | N-Channel Power MOSFET IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
ICE3PCS02G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 100kHz and able to synchronise with external frequency range from 50kHz to 100kHz. They are now able to achieve 95% efficiency at full load for all input voltage range. Summary of Features Ease of use with few external components Average current control Integrated digital voltage loop compensation External current compensation for greater user fexibility Programmable switching (20kHZ-100kHz) External synchronzation (50kHz~100kHz) Direct sensing, input brown-out detection with hysteresis Max. duty cycle of 95% (typ) Trimmed internal reference voltage (2.5V +/-1.2%) V cc under-voltage lock-out Low peak current limit threshold Open loop detection Output under-voltage detection Enhanced dynamic response Fulfills class D spec. of IEC1000-3-2 Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox Server PSU Industrial SMPS Applications 48 V intermediate bus converter (IBC) LED strips and signage Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Uninterruptible power supplies (UPS) Designers who used this product also designed with IPP600N25N3 G | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSZ013NE2LS5I | N-Channel Power MOSFET IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC020N03LS G | N-Channel Power MOSFET IPD5N25S3-430 | Automotive MOSFET ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs ICE3A1065ELJ | CoolSET™ Fixed Frequency IPW60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ60R060C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC600N25NS3 G | N-Channel Power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes IPD031N03L G | N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs IPP600N25N3 G | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSZ013NE2LS5I | N-Channel Power MOSFET IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS02G - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs
ICE3PCS02G
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs ICE3PCS02G
ICE3PCS02G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 100kHz and able to synchronise with external frequency range from 50kHz to 100kHz. They are now able to achieve 95% efficiency at full load for all input voltage range. Summary of Features Ease of use with few external components Average current control Integrated digital voltage loop compensation External current compensation for greater user fexibility Programmable switching (20kHZ-100kHz) External synchronzation (50kHz~100kHz) Direct sensing, input brown-out detection with hysteresis Max. duty cycle of 95% (typ) Trimmed internal reference voltage (2.5V +/-1.2%) V cc under-voltage lock-out Low peak current limit threshold Open loop detection Output under-voltage detection Enhanced dynamic response Fulfills class D spec. of IEC1000-3-2 Benefits 8 pins CCM PFC simpilfy the design procedures. Build-in protection features save system BOM cost and enhance system safety. Potential Applications PC silverbox Server PSU Industrial SMPS Applications 48 V intermediate bus converter (IBC) LED strips and signage Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Uninterruptible power supplies (UPS) Designers who used this product also designed with IPP600N25N3 G | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSZ013NE2LS5I | N-Channel Power MOSFET IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC020N03LS G | N-Channel Power MOSFET IPD5N25S3-430 | Automotive MOSFET ICE5GSAG | PWM-FF (fixed frequency) Flyback ICs ICE3A1065ELJ | CoolSET™ Fixed Frequency IPW60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPZ60R060C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC600N25NS3 G | N-Channel Power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes IPD031N03L G | N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs IPP600N25N3 G | N-Channel Power MOSFET BSC010N04LS | N-Channel Power MOSFET IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDN7511B | Gate driver ICs BSC016N06NS | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant BSZ013NE2LS5I | N-Channel Power MOSFET IPD50R280CE | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5

ICE3PCS02G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x and ICE2PCS0x, the 3rd generation PFC have the lowest internal reference trimmed at 2.5V and integrated digital control voltage loop.They also have other advantages such as low peak current limit at 0.2V, adjustable gate switching frequency range from 21kHz to 100kHz and able to synchronise with external frequency range from 50kHz to 100kHz. They are now able to achieve 95% efficiency at full load for all input voltage range.


Summary of Features

  • Ease of use with few external components
  • Average current control
  • Integrated digital voltage loop compensation
  • External current compensation for greater user fexibility
  • Programmable switching (20kHZ-100kHz)
  • External synchronzation (50kHz~100kHz)
  • Direct sensing, input brown-out detection with hysteresis
  • Max. duty cycle of 95% (typ)
  • Trimmed internal reference voltage (2.5V +/-1.2%)
  • V cc under-voltage lock-out
  • Low peak current limit threshold
  • Open loop detection
  • Output under-voltage detection
  • Enhanced dynamic response
  • Fulfills class D spec. of IEC1000-3-2

Benefits

  • 8 pins CCM PFC simpilfy the design procedures.
  • Build-in protection features save system BOM cost and enhance system safety.

Potential Applications

  • PC silverbox
  • Server PSU
  • Industrial SMPS

Applications

  • 48 V intermediate bus converter (IBC)
  • LED strips and signage
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Smart induction cooktop – precise and efficient heating control
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IPP600N25N3 G |
    N-Channel Power MOSFET
  • BSC010N04LS |
    N-Channel Power MOSFET
  • IPZ65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1EDN7511B |
    Gate driver ICs
  • BSC016N06NS |
    N-Channel Power MOSFET
  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • BSZ013NE2LS5I |
    N-Channel Power MOSFET
  • IPD50R280CE |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC020N03LS G |
    N-Channel Power MOSFET
  • IPD5N25S3-430 |
    Automotive MOSFET
  • ICE5GSAG |
    PWM-FF (fixed frequency) Flyback ICs
  • ICE3A1065ELJ |
    CoolSET™ Fixed Frequency
  • IPW60R180C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPZ60R060C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC600N25NS3 G |
    N-Channel Power MOSFET
  • IDH04G65C6 |
    CoolSiC™ Schottky Diodes
  • IPD031N03L G |
    N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R185C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDN7524R |
    Gate driver ICs
  • IPP600N25N3 G |
    N-Channel Power MOSFET
  • BSC010N04LS |
    N-Channel Power MOSFET
  • IPZ65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1EDN7511B |
    Gate driver ICs
  • BSC016N06NS |
    N-Channel Power MOSFET
  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • BSZ013NE2LS5I |
    N-Channel Power MOSFET
  • IPD50R280CE |
    500V-950V CoolMOS™ N-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE3PCS02G
Product Name AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765 - 731287-ICE2QR1765 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 56.4 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565G - 068336-ICE2A0565G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG - ICE5GR2280AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details