Rochester Electronics PMIC - AC DC Converters, Offline Switchers NCP1201P60

Description
IC OFFLINE SWITCH FLYBACK 8DIP
Description
IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1201P60 is a PWM current-mode controller designed for universal offline power supplies, featuring low standby power consumption and robust fault protection mechanisms. It operates in a fixed frequency of either 60 kHz or 100 kHz and is housed in an 8-pin SOIC or PDIP package. This controller includes essential features such as brownout detection, latch-off mode for fault protection, and internal short-circuit protection, ensuring system reliability. The NCP1201P60 eliminates the need for an auxiliary winding by self-supplying from the high-voltage rail, simplifying design in applications like battery chargers and AC-DC adapters. It also supports skip-cycle operation for improved efficiency under light load conditions, minimizing acoustic noise. The device is RoHS compliant and free from lead and halogens, making it suitable for environmentally conscious designs. Typical applications include AC-DC adapters, offline battery chargers, and auxiliary power supplies for various consumer electronics.

Datasheet Summary
Powered by GS/AI

The NCP1201P60 is a PWM current-mode controller designed for universal offline power supplies, featuring low standby power consumption and robust fault protection mechanisms. It operates in a fixed frequency of either 60 kHz or 100 kHz and is housed in an 8-pin SOIC or PDIP package. This controller includes essential features such as brownout detection, latch-off mode for fault protection, and internal short-circuit protection, ensuring system reliability. The NCP1201P60 eliminates the need for an auxiliary winding by self-supplying from the high-voltage rail, simplifying design in applications like battery chargers and AC-DC adapters. It also supports skip-cycle operation for improved efficiency under light load conditions, minimizing acoustic noise. The device is RoHS compliant and free from lead and halogens, making it suitable for environmentally conscious designs. Typical applications include AC-DC adapters, offline battery chargers, and auxiliary power supplies for various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - NCP1201P60 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1201P60
PMIC - AC DC Converters, Offline Switchers NCP1201P60
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category AC-DC Converter Chips
Product Number NCP1201P60
Product Name PMIC - AC DC Converters, Offline Switchers
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 - 279344-ICE2B765P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details