Sanken Electric Co., Ltd. Optics - LEDs - Light Pipes - SEL2415E SEL2415E

Description
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092290-SEL2415E Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SEL2415ESEL-2415E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092290-SEL2415E Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SEL2415ESEL-2415E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SEL2415E - 1092290-SEL2415E - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SEL2415E
1092290-SEL2415E
Optics - LEDs - Light Pipes - SEL2415E 1092290-SEL2415E
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092290-SEL2415E Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SEL2415ESEL-2415E; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092290-SEL2415E
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): SEL2415ESEL-2415E;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1092290-SEL2415E
Product Name Optics - LEDs - Light Pipes - SEL2415E
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Circular LED lamp - SLR-325VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers