The CT130LN-IF4 is a one-dimensional linear tunneling magnetoresistance (TMR) sensor sensitive along the Z-axis, designed for precision applications such as camera module optical image stabilization. It features differential outputs, a full-bridge resistor network of 3.5 kΩ, and a magnetic field range of ±1500 G with a sensitivity of 0.08 mV/V/G. The device operates from 1 V to 5.5 V and maintains stable performance across -40°C to 85°C. It is housed in a 4-pin wafer-level fan-out package (WLFOP) measuring 0.8 mm × 0.5 mm × 0.25 mm. The part is RoHS-compliant and meets the JS709B low-halogen requirement.
Part number: CT130LN-IF4
The CT130 is a 1D linear TMR sensor that is sensitive in the Z axis and has very low noise, enabling a high signal-to-noise ratio (SNR).
Note: Short-form datasheet only; the full datasheet requires manufacturer contact.
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | CT130LN-IF4 |
| Product Name | XtremeSense Z-Axis TMR Analog Sensor |
| Sensor Type | Magnetic |
| Applications | Industrial |
| Packing Method | Tape Reel |
| Standards and Certifications | RoHS |