Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302EUA-T A1302EUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134449-A1302EUA-T Packaging: Bulk Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Categories: Sensors, Transducers Supplier Device Package: 3-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Maximum Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134449-A1302EUA-T Packaging: Bulk Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Categories: Sensors, Transducers Supplier Device Package: 3-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Maximum Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302EUA-T - 1134449-A1302EUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302EUA-T
1134449-A1302EUA-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302EUA-T 1134449-A1302EUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134449-A1302EUA-T Packaging: Bulk Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Categories: Sensors, Transducers Supplier Device Package: 3-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 10mA Maximum Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 6V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134449-A1302EUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Axis: Single
Categories: Sensors, Transducers
Supplier Device Package: 3-SIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 10mA
Maximum Supply Current: 11mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 6V

Buy Now
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1302EUA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1302EUA-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1302EUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site
Linear, Compass (ICs) - A1302EUA-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1302EUA-T
Linear, Compass (ICs) A1302EUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1134449-A1302EUA-T A1302EUA-T A1302EUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302EUA-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LLHLT-T - 908850-A1214LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details