Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1102LLHLT-T

Description
MAGNETIC SWITCH UNIPOLAR SOT23W
Datasheet
Description
MAGNETIC SWITCH UNIPOLAR SOT23W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1102LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1102LLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site
Switches (Solid State) - A1102LLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A1102LLHLT-T
Switches (Solid State) A1102LLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site Datasheet
Ic, Switch Hall Effect, Smd; Hall Effect Type Allegro Microsystems - 58M3906 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switch Hall Effect, Smd; Hall Effect Type Allegro Microsystems
58M3906
Ic, Switch Hall Effect, Smd; Hall Effect Type Allegro Microsystems 58M3906
IC, SWITCH HALL EFFECT, SMD; Hall Effect Type:Switch; Operate Point Typ:180G; Release Point Typ:125G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

IC, SWITCH HALL EFFECT, SMD; Hall Effect Type:Switch; Operate Point Typ:180G; Release Point Typ:125G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Hall Effect Switch, 245G, 20 Ma, 3-Sot-23; Hall Effect Type Allegro Microsystems - 18M5911 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hall Effect Switch, 245G, 20 Ma, 3-Sot-23; Hall Effect Type Allegro Microsystems
18M5911
Ic, Hall Effect Switch, 245G, 20 Ma, 3-Sot-23; Hall Effect Type Allegro Microsystems 18M5911
IC, HALL EFFECT SWITCH, 245G, 20 mA, 3-SOT-23; Hall Effect Type:Switch; Operate Point Typ:180G; Release Point Typ:125G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

IC, HALL EFFECT SWITCH, 245G, 20 mA, 3-SOT-23; Hall Effect Type:Switch; Operate Point Typ:180G; Release Point Typ:125G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number A1102LLHLT-T A1102LLHLT-T 58M3906
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State) Ic, Switch Hall Effect, Smd; Hall Effect Type Allegro Microsystems
Sensor Type Magnetic Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3.8 to 24 volts 3.8 to 24 volts 3.8 to 24 volts
Unlock Full Specs
to access all available technical data