The ALS31001LUAATN-5V is a linear Hall-effect sensor IC with analog output in a 3-pin ultramini SIP through-hole package measuring 1.5 mm × 4 mm × 3 mm. It operates with a 5.0 V supply voltage, providing a typical sensitivity of 2.5 mV/G and a quiescent voltage output of 2.4 V at 25°C. The device features temperature-stable performance across an ambient temperature range of -40°C to 150°C, an internal chopping frequency of 400 kHz, and output voltage clamps for short-circuit diagnostics. It includes undervoltage lockout and is designed for automotive and industrial applications requiring high accuracy and EMC immunity.
The ALS31001 provides high-accuracy linear Hall-effect sensing in a miniature through-hole package. It features temperature stability, high bandwidth, and low-noise analog output.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | ALS31001LUAATN-5V |
| Product Name | Linear Hall-Effect Sensor IC With Analog Output, In Ultramini Through-Hole Package |
| Sensor Type | Magnetic |