Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858823-A1244LUA-I1-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect 3-SIP
Package: 3-SSIP
Package: Bulk
Mounting: Through Hole
Family Name: A1244
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1425, A1244LUAI1T
MAGNETIC SWITCH LATCH 3SIP
MAGNETIC SWITCH LATCH 3SIP
SENSOR, HALL EFFECT LATCH, 2-WIRE, SIP-3, FULL REEL; Hall Effect Type:Latching; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:-RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 858823-A1244LUA-I1-T | A1244LUA-I1-T | A1244LUA-I1-T | 67T0333 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1244LUA-I1-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Sensor, Hall Effect Latch, 2-Wire, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems |
| Sensor Type | Magnetic | Magnetic | Magnetic |