Win Source Part Number: 1375890-A1192LUBTN-T
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Allegro MicroSystems
Package: Tape & Reel
Product Status: Active
Features: Programmable Trip Point
Package / Case: 2-SIP
Base Product Number: A1192
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 1mT Trip, -1mT Release
Test Condition: 25°C
Voltage - Supply: 3V ~ 24V
Current - Supply (Max): 5mA
Current - Output (Max): 17mA
Output Type: Current Source
MAGNETIC SWITCH UNIPOLAR 2DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375890-A1192LUBTN-T | A1192LUBTN-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |