The A33203LLEATR is a 2D tunnel magnetoresistance (TMR) angle sensor with dual full-bridge configuration, packaged in an 8-lead TSSOP. It provides differential analog sine and cosine outputs for 0° to 360° contactless angular sensing. The device operates from 1.0 V to 5.5 V and supports magnetic fields from 200 G to 900 G, with an extended range up to 1200 G. It is AEC-Q100 Grade 0 qualified and meets ASIL D safety requirements as a hardware safety element out of context under ISO 26262 when used according to the safety manual. The operating temperature range is -40°C to 150°C. The package has 100% matte tin plating and is designed for automotive applications requiring high reliability and precision.
Part number: A33203LLEATR
The Allegro A33203 is an ASIL D compliant, contactless 2D TMR angle sensor IC. Featuring dual full-bridge technology, it provides high-precision 360° rotational sensing for BLDC motors and automotive safety systems.
Note: Short-form datasheet only; the full datasheet requires manufacturer contact.
| Allegro MicroSystems Inc. | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | A33203LLEATR |
| Product Name | XtremeSense 2D TMR Angle Sensor |
| Sensor Type | Magnetic |
| Applications | Industrial |
| Packing Method | Tape Reel |