The A1392SEHLT-T is a micropower 3 V linear Hall-effect sensor IC with a tri-state output and user-selectable sleep mode, designed for battery-operated applications. It features a 2.0 × 3.0 mm, 0.75 mm nominal height 6-pin MLP/DFN package. The device operates from a 2.5 to 3.5 V supply, consumes 3.2 mA in active mode, and has a typical sensitivity of 2.50 mV/G. Its output is ratiometric with respect to the VREF pin voltage, with a quiescent output voltage of 50% of VREF. The operating ambient temperature range is -20°C to 85°C, and it includes ESD protection greater than 3 kV. The SLEEP pin enables low-power sleep mode with high-impedance output, allowing multiple devices to share an ADC input.
The A139x family of micropower Hall-effect sensors minimizes current consumption with a user-selectable sleep mode, ideal for battery-powered applications. Offers ratiometric output and temperature stability.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 717402-A1392SEHLT-T
Packaging: Reel
Features: Sleep Mode, Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 10kHz
Axis: Single
Categories: Sensors, Transducers
Supplier Device Package: 6-MLP/DFN (2x3)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 6-PowerWFDFN
Maximum Supply Current: 3.2mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 3.5V
SENSOR HALL ANALOG 6MLP/DFN
SENSOR HALL ANALOG 6MLP/DFN
| Allegro MicroSystems Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | A1392SEHLT-T | 717402-A1392SEHLT-T | A1392SEHLT-T | A1392SEHLT-T |
| Product Name | Low Power Linear Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1392SEHLT-T | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic | Magnetic |
| Standards and Certifications | RoHS | |||
| Compensated | Compensated | |||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |