Allegro Microsystems A1220LUA-T
Allegro Microsystems A1220LUA-T
Allegro Microsystems A1220LUA-T
IC, HALL EFFECT LATCH, 3SIP; Hall Effect Type:Latching; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:3V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive Qualification RoHS Compliant: Yes
MAGNETIC SWITCH LATCH 3SIP
MAGNETIC SWITCH LATCH 3SIP
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 7244676 | 7244676P | 67R6751 | A1220LUA-T | A1220LUA-T |
| Product Name | Motion Sensor ICs | Motion Sensor ICs | Ic, Hall Effect Latch, 3Sip; Hall Effect Type Allegro Microsystems | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Package / Mounting |
Sip Sip |
Through Hole | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Input Voltage | 3 to 24 volts | 3 to 24 volts | 3 to 24 volts |