Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T A1213LLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076663-A1213LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076663-A1213LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T - 076663-A1213LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T
076663-A1213LLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T 076663-A1213LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076663-A1213LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076663-A1213LLHLT-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 20mT Trip, -20mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23W
Purpose: Latch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1213LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1213LLHLT-T
MAGNETIC SWITCH LATCH SOT23W

MAGNETIC SWITCH LATCH SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 076663-A1213LLHLT-T A1213LLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4928C - 899885-TLE4928C - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1149620-AS5510-DWLM - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 6-UFBGA, WLCSP
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details