Sandvik AB Drill Bit 058213

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.295 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL M POINT ANGLE - UOM DEG 502-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.295 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL M POINT ANGLE - UOM DEG 502-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058213 - Sandvik AB
Sandviken, Sweden
Drill Bit
058213
Drill Bit 058213
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.295 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER M DRILL DIAMETER - DECIMAL .295 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL M POINT ANGLE - UOM DEG 502-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.295 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER M
  • DRILL DIAMETER - DECIMAL .295
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL M
  • POINT ANGLE - UOM DEG
  • 502-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058213
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation M
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53751 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH - 0314T620200045 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details