RS Components, Ltd. Drill Bits 213534

Description
RS PRO H10401300 Drill Bit
Request a Quote
Description
RS PRO H10401300 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213534
Drill Bits 213534
RS PRO H10401300 Drill Bit

RS PRO H10401300 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213534
Product Name Drill Bits
Diameter 0.472 inch (12.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details
Magnetic Drill Bits - 1238500 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 1624089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details