Klein Tools, Inc. Auger Drill Bit 53751

Description
SCREW POINT TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3/4 INCH DRILL SIZE
Datasheet
Description
SCREW POINT TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53751 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53751
Auger Drill Bit 53751
SCREW POINT TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3/4 INCH DRILL SIZE
  • SCREW POINT TYPE
  • STEEL MATERIAL
  • 72 INCH OVERALL LENGTH
  • 3/4 INCH DRILL SIZE
Supplier's Site Datasheet
Flex Auger Bit, 0.75, 72; Drill Bit Size Metric Klein Tools - 20T8871 - Newark, An Avnet Company
Chicago, IL, United States
Flex Auger Bit, 0.75, 72; Drill Bit Size Metric Klein Tools
20T8871
Flex Auger Bit, 0.75, 72; Drill Bit Size Metric Klein Tools 20T8871
FLEX AUGER BIT, 0.75", 72"; Drill Bit Size Metric:19.1mm; Drill Bit Size Imperial:0.75"; Effective Length:-; Overall Length:72"; Product Range:- RoHS Compliant: NA

FLEX AUGER BIT, 0.75", 72"; Drill Bit Size Metric:19.1mm; Drill Bit Size Imperial:0.75"; Effective Length:-; Overall Length:72"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53751 20T8871
Product Name Auger Drill Bit Flex Auger Bit, 0.75, 72; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Stepped Cone Drill - 59014 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
Auger Drill Bit - 35-862 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details