Sandvik AB Drill Bit 056230

Description
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.3 MM DRILL DIAMETER IN MM 2.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.3 MM DRILL DIAMETER IN MM 2.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056230 - Sandvik AB
Sandviken, Sweden
Drill Bit
056230
Drill Bit 056230
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.3 MM DRILL DIAMETER IN MM 2.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 90 MM OVERALL LENGTH
  • 59 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.3 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 2.3 MM
  • DRILL DIAMETER IN MM 2.3
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056230
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.091 inch (2.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 53117 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.328 inch (8.3 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 3F RH CARBIDE - 0337T00806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details