Klein Tools, Inc. Drill Bit 53117

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 21/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 21/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53117 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53117
Drill Bit 53117
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 21/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 4-5/8 INCH OVERALL LENGTH
  • 3-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 21/64 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet
21/64 Drill Bit, 3.313, 4.625, 118Deg; Drill Bit Size Metric Klein Tools - 06J9408 - Newark, An Avnet Company
Chicago, IL, United States
21/64 Drill Bit, 3.313, 4.625, 118Deg; Drill Bit Size Metric Klein Tools
06J9408
21/64 Drill Bit, 3.313, 4.625, 118Deg; Drill Bit Size Metric Klein Tools 06J9408
21/64" DRILL BIT, 3.313", 4.625", 118DEG; Drill Bit Size Metric:8.3mm; Drill Bit Size Imperial:0.3281"; Effective Length:3.313"; Overall Length:4.625"; Product Range:- RoHS Compliant: NA

21/64" DRILL BIT, 3.313", 4.625", 118DEG; Drill Bit Size Metric:8.3mm; Drill Bit Size Imperial:0.3281"; Effective Length:3.313"; Overall Length:4.625"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53117 06J9408
Product Name Drill Bit 21/64 Drill Bit, 3.313, 4.625, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Units Fractional
Diameter 0.328 inch (8.3 mm) 0.327 inch (8.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw Arbor - 31650 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.250 inch (6.3 mm)
View Details
Auger Drill Bit - 35-728 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.812 inch (20.6 mm)
View Details